API Delevan, Inc. Fixed Inductors SPD127R-105M

Description
1mH Shielded Wirewound Inductor 620mA 1.54Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 620mA 1.54Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7658CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7658CT-ND
Fixed Inductors DN7658CT-ND
1mH Shielded Wirewound Inductor 620mA 1.54Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 620mA 1.54Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7658TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7658TR-ND
Fixed Inductors DN7658TR-ND
1mH Shielded Wirewound Inductor 620mA 1.54Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 620mA 1.54Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7658DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7658DKR-ND
Fixed Inductors DN7658DKR-ND
1mH Shielded Wirewound Inductor 620mA 1.54Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 620mA 1.54Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7658CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers
Surface Mount Inductors - 2567651 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0075 microH
DCR 0.2400 ohms
View Details
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-431 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details