API Delevan, Inc. Fixed Inductors SPD127-332M

Description
3.3µH Shielded Wirewound Inductor 7.5A 18mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 7.5A 18mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPD127-332M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPD127-332M-ND
Fixed Inductors SPD127-332M-ND
3.3µH Shielded Wirewound Inductor 7.5A 18mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 7.5A 18mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SPD127-332M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
Surface Mount Inductors - 2125991P - RS Components, Ltd.
Specs
Inductance Range 27 microH
Rated DC Current 880 milliamps
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-43N 0402DC-43NXJRW , 0402DC-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details