API Delevan, Inc. Fixed Inductors SPD125R-334M

Description
330µH Shielded Wirewound Inductor 700mA 600mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 700mA 600mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7636DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7636DKR-ND
Fixed Inductors DN7636DKR-ND
330µH Shielded Wirewound Inductor 700mA 600mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 700mA 600mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7636CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7636CT-ND
Fixed Inductors DN7636CT-ND
330µH Shielded Wirewound Inductor 700mA 600mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 700mA 600mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7636TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7636TR-ND
Fixed Inductors DN7636TR-ND
330µH Shielded Wirewound Inductor 700mA 600mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 700mA 600mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7636DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details