API Delevan, Inc. Fixed Inductors SPD125R-222M

Description
2.2µH Shielded Wirewound Inductor 7A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 7A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPD125R-222M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPD125R-222M-ND
Fixed Inductors SPD125R-222M-ND
2.2µH Shielded Wirewound Inductor 7A 20mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 7A 20mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SPD125R-222M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0021 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Leaded Inductors - 1670291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 10 kHz
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details