API Delevan, Inc. Fixed Inductors SPD125R-103M

Description
10µH Shielded Wirewound Inductor 4A 55mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 4A 55mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7621TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7621TR-ND
Fixed Inductors DN7621TR-ND
10µH Shielded Wirewound Inductor 4A 55mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4A 55mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7621DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7621DKR-ND
Fixed Inductors DN7621DKR-ND
10µH Shielded Wirewound Inductor 4A 55mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4A 55mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7621CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7621CT-ND
Fixed Inductors DN7621CT-ND
10µH Shielded Wirewound Inductor 4A 55mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4A 55mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7621TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details