API Delevan, Inc. Fixed Inductors SP1812R-822H

Description
8.2µH Shielded Inductor 842mA 280mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 842mA 280mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-822H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-822H-ND
Fixed Inductors SP1812R-822H-ND
8.2µH Shielded Inductor 842mA 280mOhm Max Nonstandard

8.2µH Shielded Inductor 842mA 280mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-822H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-27N 0402CT-27NXJRW , 0402CT-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J474JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers