API Delevan, Inc. Fixed Inductors SP1812R-682K

Description
6.8µH Shielded Inductor 878mA 260mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 878mA 260mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-682KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-682KTR-ND
Fixed Inductors SP1812R-682KTR-ND
6.8µH Shielded Inductor 878mA 260mOhm Max 1812 (4532 Metric)

6.8µH Shielded Inductor 878mA 260mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1194314-SP1812R-682K
Inductors, Coils, Chokes - Fixed Inductors 1194314-SP1812R-682K
Win Source Part Number: 1194314-SP1812R-682K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SP1812R Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 260mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 878 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: API Delevan Inc. Other Names: SP1812R-682K TR 500,SP1812R-682KTR,S P1812R-682KCT,SP1812 R-682KDKR,SP1812R682 K Current - Saturation (Isat): 789mA

Win Source Part Number: 1194314-SP1812R-682K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SP1812R
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 260mOhm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 878 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: API Delevan Inc.
Other Names: SP1812R-682K TR 500,SP1812R-682KTR,SP1812R-682KCT,SP1812R-682KDKR,SP1812R682K
Current - Saturation (Isat): 789mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SP1812R-682KTR-ND 1194314-SP1812R-682K
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-22N 0402CT-22NXJRW , 0402CT-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details