API Delevan, Inc. Fixed Inductors SP1812R-392K

Description
3.9µH Shielded Inductor 1A 200mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Inductor 1A 200mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-392KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-392KTR-ND
Fixed Inductors SP1812R-392KTR-ND
3.9µH Shielded Inductor 1A 200mOhm Max 1812 (4532 Metric)

3.9µH Shielded Inductor 1A 200mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-392KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567651 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0075 microH
DCR 0.2400 ohms
View Details
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details