API Delevan, Inc. Fixed Inductors SP1812R-334G

Description
330µH Shielded Inductor 136mA 10.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Inductor 136mA 10.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-334G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-334G-ND
Fixed Inductors SP1812R-334G-ND
330µH Shielded Inductor 136mA 10.9Ohm Max Nonstandard

330µH Shielded Inductor 136mA 10.9Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-334G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-053 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 18000 to 500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details