API Delevan, Inc. Fixed Inductors SP1812R-273G

Description
27µH Shielded Inductor 430mA 1Ohm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Inductor 430mA 1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-273G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-273G-ND
Fixed Inductors SP1812R-273G-ND
27µH Shielded Inductor 430mA 1Ohm Max Nonstandard

27µH Shielded Inductor 430mA 1Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-273G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Lead Style Radial; Radial
View Details
Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details