API Delevan, Inc. Fixed Inductors SP1812R-222G

Description
2.2µH Shielded Inductor 1.17A 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 1.17A 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-222G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-222G-ND
Fixed Inductors SP1812R-222G-ND
2.2µH Shielded Inductor 1.17A 150mOhm Max Nonstandard

2.2µH Shielded Inductor 1.17A 150mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-222G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.015uH 500MHz Inductor and Choke - 71-36401E15NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
Surface Mount Inductors - 1678198 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-5N6 0201HT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details