API Delevan, Inc. Fixed Inductors SP1812R-182K

Description
1.8µH Shielded Inductor 1.36A 110mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.8µH Shielded Inductor 1.36A 110mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-182KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-182KTR-ND
Fixed Inductors SP1812R-182KTR-ND
1.8µH Shielded Inductor 1.36A 110mOhm Max 1812 (4532 Metric)

1.8µH Shielded Inductor 1.36A 110mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-182KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624110-3 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Leaded Inductors - 1620250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details