API Delevan, Inc. Fixed Inductors SP1812R-182G

Description
1.8µH Shielded Inductor 1.36A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Shielded Inductor 1.36A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-182G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-182G-ND
Fixed Inductors SP1812R-182G-ND
1.8µH Shielded Inductor 1.36A 110mOhm Max Nonstandard

1.8µH Shielded Inductor 1.36A 110mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-182G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-4N7 0402CT-4N7XJRW , 0402CT-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details