API Delevan, Inc. Fixed Inductors SP1812R-153K

Description
15µH Shielded Inductor 640mA 490mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
15µH Shielded Inductor 640mA 490mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-153KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-153KTR-ND
Fixed Inductors SP1812R-153KTR-ND
15µH Shielded Inductor 640mA 490mOhm Max 1812 (4532 Metric)

15µH Shielded Inductor 640mA 490mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-153KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 94.5 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers