API Delevan, Inc. Fixed Inductors SP1812R-122G

Description
1.2µH Shielded Inductor 1.51A 88mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Inductor 1.51A 88mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-122G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-122G-ND
Fixed Inductors SP1812R-122G-ND
1.2µH Shielded Inductor 1.51A 88mOhm Max Nonstandard

1.2µH Shielded Inductor 1.51A 88mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-122G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-68N 0402DC-68NXJRW , 0402DC-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-127-619-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details