API Delevan, Inc. Fixed Inductors SP1812R-104K

Description
100µH Shielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100µH Shielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-104KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-104KTR-ND
Fixed Inductors SP1812R-104KTR-ND
100µH Shielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)

100µH Shielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - SP1812R-104KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-104KCT-ND
Fixed Inductors SP1812R-104KCT-ND
100µH Shielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)

100µH Shielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - SP1812R-104KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-104KDKR-ND
Fixed Inductors SP1812R-104KDKR-ND
100µH Shielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)

100µH Shielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-104KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A132537TR-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
3 suppliers
Surface Mount Inductors - 1858208 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details