API Delevan, Inc. Fixed Inductors SP1812R-103G

Description
10µH Shielded Inductor 802mA 310mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 802mA 310mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-103G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-103G-ND
Fixed Inductors SP1812R-103G-ND
10µH Shielded Inductor 802mA 310mOhm Max Nonstandard

10µH Shielded Inductor 802mA 310mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-103G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0030 microH
View Details
2 suppliers
Leaded Inductors - 1620146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 39000 microH
Lead Style Radial; Radial
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details