API Delevan, Inc. Fixed Inductors SP1812-823J

Description
82µH Shielded Inductor 262mA 2.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Inductor 262mA 2.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812-823J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812-823J-ND
Fixed Inductors SP1812-823J-ND
82µH Shielded Inductor 262mA 2.9Ohm Max Nonstandard

82µH Shielded Inductor 262mA 2.9Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812-823J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 100 ohms
View Details
Leaded Inductors - 1730053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details