API Delevan, Inc. Fixed Inductors SP1812-682J

Description
6.8µH Shielded Inductor 878mA 260mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 878mA 260mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812-682J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812-682J-ND
Fixed Inductors SP1812-682J-ND
6.8µH Shielded Inductor 878mA 260mOhm Max Nonstandard

6.8µH Shielded Inductor 878mA 260mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812-682J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers