API Delevan, Inc. Fixed Inductors SP1812-334K

Description
330µH Shielded Inductor 136mA 10.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Inductor 136mA 10.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812-334K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812-334K-ND
Fixed Inductors SP1812-334K-ND
330µH Shielded Inductor 136mA 10.9Ohm Max Nonstandard

330µH Shielded Inductor 136mA 10.9Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812-334K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details