API Delevan, Inc. Fixed Inductors SP1812-333K

Description
33µH Shielded Inductor 408mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 408mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812-333K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812-333K-ND
Fixed Inductors SP1812-333K-ND
33µH Shielded Inductor 408mA 1.2Ohm Max Nonstandard

33µH Shielded Inductor 408mA 1.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812-333K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-023 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details