API Delevan, Inc. Fixed Inductors SP1812-272J

Description
2.7µH Shielded Inductor 1.11A 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Shielded Inductor 1.11A 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812-272J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812-272J-ND
Fixed Inductors SP1812-272J-ND
2.7µH Shielded Inductor 1.11A 160mOhm Max Nonstandard

2.7µH Shielded Inductor 1.11A 160mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812-272J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
20000uH 5A 0.1Ohm Inductor and Choke - 839-DKLP-0331-0520 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-27N 0402DC-27NXJRW , 0402DC-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details