API Delevan, Inc. Fixed Inductors SP1812-183H

Description
18µH Shielded Inductor 613mA 680mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Inductor 613mA 680mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812-183H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812-183H-ND
Fixed Inductors SP1812-183H-ND
18µH Shielded Inductor 613mA 680mOhm Max Nonstandard

18µH Shielded Inductor 613mA 680mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812-183H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
2 suppliers
Surface Mount Inductors - 2469818 - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 600 milliamps
Standards and Certifications RoHS
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-10N 026011C-10NXJRW , 026011C-10NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details