API Delevan, Inc. Fixed Inductors SP1210R-561H

Description
560nH Shielded Wirewound Inductor 1.38A 109mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Wirewound Inductor 1.38A 109mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210R-561H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-561H-ND
Fixed Inductors SP1210R-561H-ND
560nH Shielded Wirewound Inductor 1.38A 109mOhm Max Nonstandard

560nH Shielded Wirewound Inductor 1.38A 109mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210R-561H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A102551TR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Surface Mount Inductors - 1678172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N0 0402DC-8N0XJRW , 0402DC-8N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details