API Delevan, Inc. Fixed Inductors SP1210R-472K

Description
FIXED IND 4.7UH 633MA 520 MOHM
Request a Quote Datasheet
Description
FIXED IND 4.7UH 633MA 520 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210R-472KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-472KDKR-ND
Fixed Inductors SP1210R-472KDKR-ND
FIXED IND 4.7UH 633MA 520 MOHM

FIXED IND 4.7UH 633MA 520 MOHM

Buy Now Datasheet
Fixed Inductors - SP1210R-472KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-472KTR-ND
Fixed Inductors SP1210R-472KTR-ND
4.7µH Shielded Wirewound Inductor 633mA 520mOhm Max 1210 (3225 Metric)

4.7µH Shielded Wirewound Inductor 633mA 520mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - SP1210R-472KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-472KCT-ND
Fixed Inductors SP1210R-472KCT-ND
FIXED IND 4.7UH 633MA 520 MOHM

FIXED IND 4.7UH 633MA 520 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210R-472KDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details