API Delevan, Inc. Fixed Inductors SP1210R-472J

Description
4.7µH Shielded Wirewound Inductor 633mA 520mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 633mA 520mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210R-472J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-472J-ND
Fixed Inductors SP1210R-472J-ND
4.7µH Shielded Wirewound Inductor 633mA 520mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 633mA 520mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210R-472J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620241 - RS Components, Ltd.
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-10N 026011C-10NXJRW , 026011C-10NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details