API Delevan, Inc. Fixed Inductors SP1210R-394K

Description
390µH Shielded Wirewound Inductor 80mA 32.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
390µH Shielded Wirewound Inductor 80mA 32.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210R-394KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-394KTR-ND
Fixed Inductors SP1210R-394KTR-ND
390µH Shielded Wirewound Inductor 80mA 32.4Ohm Max 1210 (3225 Metric)

390µH Shielded Wirewound Inductor 80mA 32.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - SP1210R-394KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-394KCT-ND
Fixed Inductors SP1210R-394KCT-ND
390µH Shielded Wirewound Inductor 80mA 32.4Ohm Max 1210 (3225 Metric)

390µH Shielded Wirewound Inductor 80mA 32.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210R-394KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMD 100uH 1.1A Inductor and Choke - 71-3631B101LL - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style SMD/SMT
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers