API Delevan, Inc. Fixed Inductors SP1210R-273J

Description
27µH Shielded Wirewound Inductor 291mA 2.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 291mA 2.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210R-273J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-273J-ND
Fixed Inductors SP1210R-273J-ND
27µH Shielded Wirewound Inductor 291mA 2.5Ohm Max Nonstandard

27µH Shielded Wirewound Inductor 291mA 2.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210R-273J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0033 microH
View Details
Surface Mount Inductors - 2469842 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-6N8 0402CT-6N8XJRW , 0402CT-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details