API Delevan, Inc. Fixed Inductors SP1210R-223J

Description
22µH Shielded Wirewound Inductor 306mA 2.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 306mA 2.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210R-223J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-223J-ND
Fixed Inductors SP1210R-223J-ND
22µH Shielded Wirewound Inductor 306mA 2.2Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 306mA 2.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210R-223J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176783-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers