API Delevan, Inc. Fixed Inductors SP1210R-152K

Description
1.5µH Shielded Wirewound Inductor 1.08A 175mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 1.08A 175mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210R-152KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-152KTR-ND
Fixed Inductors SP1210R-152KTR-ND
1.5µH Shielded Wirewound Inductor 1.08A 175mOhm Max 1210 (3225 Metric)

1.5µH Shielded Wirewound Inductor 1.08A 175mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210R-152KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data