API Delevan, Inc. Fixed Inductors SP1210R-152G

Description
1.5µH Shielded Wirewound Inductor 1.08A 175mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 1.08A 175mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210R-152G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-152G-ND
Fixed Inductors SP1210R-152G-ND
1.5µH Shielded Wirewound Inductor 1.08A 175mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 1.08A 175mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210R-152G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.015uH 250MHz 1.2A Inductor and Choke - 71-0402DC-15NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details