API Delevan, Inc. Fixed Inductors SP1210R-102K

Description
1µH Shielded Wirewound Inductor 1.19A 147mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 1.19A 147mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210R-102KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-102KDKR-ND
Fixed Inductors SP1210R-102KDKR-ND
1µH Shielded Wirewound Inductor 1.19A 147mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 1.19A 147mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - SP1210R-102KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-102KCT-ND
Fixed Inductors SP1210R-102KCT-ND
1µH Shielded Wirewound Inductor 1.19A 147mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 1.19A 147mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - SP1210R-102KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-102KTR-ND
Fixed Inductors SP1210R-102KTR-ND
1µH Shielded Wirewound Inductor 1.19A 147mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 1.19A 147mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210R-102KDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1.5A 450mOhm Inductor and Choke - 71-DFSG-20-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers
Specs
Application RF Choke
View Details
Molded SMD Inductors - 2176738-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0033 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details