API Delevan, Inc. Fixed Inductors SP1210-822J

Description
8.2µH Shielded Wirewound Inductor 487mA 880mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 487mA 880mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210-822J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210-822J-ND
Fixed Inductors SP1210-822J-ND
8.2µH Shielded Wirewound Inductor 487mA 880mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 487mA 880mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210-822J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details