API Delevan, Inc. Fixed Inductors SP1210-563J

Description
56µH Shielded Wirewound Inductor 194mA 5.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 194mA 5.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210-563J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210-563J-ND
Fixed Inductors SP1210-563J-ND
56µH Shielded Wirewound Inductor 194mA 5.5Ohm Max Nonstandard

56µH Shielded Wirewound Inductor 194mA 5.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210-563J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 24.31 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers