API Delevan, Inc. Fixed Inductors SP1210-224G

Description
220µH Shielded Wirewound Inductor 100mA 20.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 100mA 20.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210-224G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210-224G-ND
Fixed Inductors SP1210-224G-ND
220µH Shielded Wirewound Inductor 100mA 20.7Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 100mA 20.7Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210-224G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N0 0302CS-4N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details