API Delevan, Inc. Fixed Inductors SP1210-183J

Description
18µH Shielded Wirewound Inductor 322mA 2Ohm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 322mA 2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210-183J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210-183J-ND
Fixed Inductors SP1210-183J-ND
18µH Shielded Wirewound Inductor 322mA 2Ohm Max Nonstandard

18µH Shielded Wirewound Inductor 322mA 2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210-183J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details