API Delevan, Inc. Fixed Inductors SP1210-123H

Description
12µH Shielded Wirewound Inductor 400mA 1.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 400mA 1.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210-123H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210-123H-ND
Fixed Inductors SP1210-123H-ND
12µH Shielded Wirewound Inductor 400mA 1.3Ohm Max Nonstandard

12µH Shielded Wirewound Inductor 400mA 1.3Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210-123H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details