API Delevan, Inc. Fixed Inductors SP1210-104J

Description
100µH Shielded Wirewound Inductor 154mA 8.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 154mA 8.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210-104J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210-104J-ND
Fixed Inductors SP1210-104J-ND
100µH Shielded Wirewound Inductor 154mA 8.7Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 154mA 8.7Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210-104J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 70.05 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details