API Delevan, Inc. Fixed Inductors SP1008R-682K

Description
6.8µH Shielded Wirewound Inductor 282mA 1.43Ohm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 282mA 1.43Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1008R-682KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1008R-682KTR-ND
Fixed Inductors SP1008R-682KTR-ND
6.8µH Shielded Wirewound Inductor 282mA 1.43Ohm Max Nonstandard

6.8µH Shielded Wirewound Inductor 282mA 1.43Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1008R-682KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 1-2176782-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details