API Delevan, Inc. Fixed Inductors SP1008R-471K

Description
470nH Shielded Wirewound Inductor 941mA 128mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 941mA 128mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1008R-471KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1008R-471KTR-ND
Fixed Inductors SP1008R-471KTR-ND
470nH Shielded Wirewound Inductor 941mA 128mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 941mA 128mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SP1008R-471K
853586-SP1008R-471K
Fixed Inductors - SP1008R-471K 853586-SP1008R-471K
Manufacturer: API Delevan Inc. Win Source Part Number: 853586-SP1008R-471K Series: SP1008R Features: 470 nH Inductor 941 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SP1008R-471KCT, SP1008R-471KDKR, SP1008R-471KTR, SP1008R471K, SP1008R-471K TR 500

Manufacturer: API Delevan Inc.
Win Source Part Number: 853586-SP1008R-471K
Series: SP1008R
Features: 470 nH Inductor 941 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SP1008R-471KCT, SP1008R-471KDKR, SP1008R-471KTR, SP1008R471K, SP1008R-471K TR 500

Buy Now Datasheet
0.47uH 100KHz 0.941A Inductor and Choke - 71-SP1008R-471K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47uH 100KHz 0.941A Inductor and Choke
71-SP1008R-471K
0.47uH 100KHz 0.941A Inductor and Choke 71-SP1008R-471K
Inductor Power Shielded Wirewound 0.47uH 10% 100KHz Ferrite 0.941A 0.128Ohm DCR 1008 T/R Product overview: SP1008R-471K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 100KHz, 0.941A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 100KHz, 0.941A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SP1008R-471K can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.47uH 10% 100KHz Ferrite 0.941A 0.128Ohm DCR 1008 T/R Product overview: SP1008R-471K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 100KHz, 0.941A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 100KHz, 0.941A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SP1008R-471K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SP1008R-471KTR-ND 853586-SP1008R-471K 71-SP1008R-471K
Product Name Fixed Inductors Fixed Inductors - SP1008R-471K 0.47uH 100KHz 0.941A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2564JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226271KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details