API Delevan, Inc. Fixed Inductors SP1008R-392K

Description
3.9µH Shielded Wirewound Inductor 392mA 739mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.9µH Shielded Wirewound Inductor 392mA 739mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1008R-392KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1008R-392KTR-ND
Fixed Inductors SP1008R-392KTR-ND
3.9µH Shielded Wirewound Inductor 392mA 739mOhm Max Nonstandard

3.9µH Shielded Wirewound Inductor 392mA 739mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1008R-392KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details