API Delevan, Inc. Fixed Inductors SP1008R-122K

Description
1.2µH Shielded Wirewound Inductor 671mA 252mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 671mA 252mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1008R-122KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1008R-122KTR-ND
Fixed Inductors SP1008R-122KTR-ND
1.2µH Shielded Wirewound Inductor 671mA 252mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 671mA 252mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1008R-122KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625813-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 4700 microH
View Details
Surface Mount Inductors - 1678179 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N4 0201DS-2N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details