API Delevan, Inc. Ferrite Beads and Chips - SMB2.5R-2 SMB2.5R-2

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 895720-SMB2.5R-2 Series: SMB2.5R Operating Temperature Range: -40°C ~ 125°C Features: 490 Ohms @ 100 MHz 1 - Ferrite Bead 2-SMD, J-Lead 9.5A 5mOhm Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: DN7958TR, SMB2.5R-2 TR 700, DN7958DKR, SMB25R2, Q3507170L, DN7958CT
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 895720-SMB2.5R-2 Series: SMB2.5R Operating Temperature Range: -40°C ~ 125°C Features: 490 Ohms @ 100 MHz 1 - Ferrite Bead 2-SMD, J-Lead 9.5A 5mOhm Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: DN7958TR, SMB2.5R-2 TR 700, DN7958DKR, SMB25R2, Q3507170L, DN7958CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - SMB2.5R-2 - SMB2.5R-2 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - SMB2.5R-2
SMB2.5R-2
Ferrite Beads and Chips - SMB2.5R-2 SMB2.5R-2
Manufacturer: API Delevan Inc. Win Source Part Number: 895720-SMB2.5R-2 Series: SMB2.5R Operating Temperature Range: -40°C ~ 125°C Features: 490 Ohms @ 100 MHz 1 - Ferrite Bead 2-SMD, J-Lead 9.5A 5mOhm Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: DN7958TR, SMB2.5R-2 TR 700, DN7958DKR, SMB25R2, Q3507170L, DN7958CT

Manufacturer: API Delevan Inc.
Win Source Part Number: 895720-SMB2.5R-2
Series: SMB2.5R
Operating Temperature Range: -40°C ~ 125°C
Features: 490 Ohms @ 100 MHz 1 - Ferrite Bead 2-SMD, J-Lead 9.5A 5mOhm
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: DN7958TR, SMB2.5R-2 TR 700, DN7958DKR, SMB25R2, Q3507170L, DN7958CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SMB2.5R-2
Product Name Ferrite Beads and Chips - SMB2.5R-2
Unlock Full Specs
to access all available technical data

Similar Products

ESD Safe Tweezer -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Cutting Blades -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Shape / Form Custom Shape
Applications Electronics or semiconductors; Wear resistant parts or tooling; Medical
View Details
Ceramic Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); SpecialtyMaterial (optional feature)
Shape / Form Custom Shape
Applications Structural
View Details