API Delevan, Inc. Ferrite Beads and Chips - SMB2.5-1 SMB2.5-1

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 794631-SMB2.5-1 Series: SMB2.5 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 2-SMD, J-Lead Mounting: SMD Number of Lines: 1 Impedance @ Frequency: 385 Ohm @ 100MHz Family Name: SMB2.5 Categories: Filters Dimension: 0.460" L x 0.283" W (11.68mm x 7.20mm) Height (Maximum): 0.200" (5.08mm) Current Rating (Maximum): 9.5A DC Resistance (DCR) (Maximum): 5 mOhm Alternative Parts (Cross-Reference): SMB2.5R-1; Introduction Date: February 09, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 794631-SMB2.5-1 Series: SMB2.5 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 2-SMD, J-Lead Mounting: SMD Number of Lines: 1 Impedance @ Frequency: 385 Ohm @ 100MHz Family Name: SMB2.5 Categories: Filters Dimension: 0.460" L x 0.283" W (11.68mm x 7.20mm) Height (Maximum): 0.200" (5.08mm) Current Rating (Maximum): 9.5A DC Resistance (DCR) (Maximum): 5 mOhm Alternative Parts (Cross-Reference): SMB2.5R-1; Introduction Date: February 09, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - SMB2.5-1 - SMB2.5-1 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - SMB2.5-1
SMB2.5-1
Ferrite Beads and Chips - SMB2.5-1 SMB2.5-1
Manufacturer: API Delevan Inc. Win Source Part Number: 794631-SMB2.5-1 Series: SMB2.5 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 2-SMD, J-Lead Mounting: SMD Number of Lines: 1 Impedance @ Frequency: 385 Ohm @ 100MHz Family Name: SMB2.5 Categories: Filters Dimension: 0.460" L x 0.283" W (11.68mm x 7.20mm) Height (Maximum): 0.200" (5.08mm) Current Rating (Maximum): 9.5A DC Resistance (DCR) (Maximum): 5 mOhm Alternative Parts (Cross-Reference): SMB2.5R-1; Introduction Date: February 09, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: API Delevan Inc.
Win Source Part Number: 794631-SMB2.5-1
Series: SMB2.5
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 2-SMD, J-Lead
Mounting: SMD
Number of Lines: 1
Impedance @ Frequency: 385 Ohm @ 100MHz
Family Name: SMB2.5
Categories: Filters
Dimension: 0.460" L x 0.283" W (11.68mm x 7.20mm)
Height (Maximum): 0.200" (5.08mm)
Current Rating (Maximum): 9.5A
DC Resistance (DCR) (Maximum): 5 mOhm
Alternative Parts (Cross-Reference): SMB2.5R-1;
Introduction Date: February 09, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SMB2.5-1
Product Name Ferrite Beads and Chips - SMB2.5-1
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Ceramic Resistor Cores -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form Rod
Applications automobiles
Performance Features Electrical insulation and thermal stability
View Details
Ceramic Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details