API Delevan, Inc. Fixed Inductors SDS850R-683M

Description
68µH Shielded Wirewound Inductor 600mA 440mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 600mA 440mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7577TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7577TR-ND
Fixed Inductors DN7577TR-ND
68µH Shielded Wirewound Inductor 600mA 440mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 600mA 440mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7577TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2125952 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 15
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details