API Delevan, Inc. Fixed Inductors SDS680R-685M

Description
6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard
Request a Quote Datasheet
Description
6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7561CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7561CT-ND
Fixed Inductors DN7561CT-ND
6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard

6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7561TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7561TR-ND
Fixed Inductors DN7561TR-ND
6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard

6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7561DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7561DKR-ND
Fixed Inductors DN7561DKR-ND
6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard

6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7561CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567677P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0027 microH
DCR 0.1200 ohms
View Details
Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details