API Delevan, Inc. Fixed Inductors SDS680R-473M

Description
47µH Shielded Wirewound Inductor 500mA 230mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 500mA 230mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7548CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7548CT-ND
Fixed Inductors DN7548CT-ND
47µH Shielded Wirewound Inductor 500mA 230mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 500mA 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7548TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7548TR-ND
Fixed Inductors DN7548TR-ND
47µH Shielded Wirewound Inductor 500mA 230mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 500mA 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7548DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7548DKR-ND
Fixed Inductors DN7548DKR-ND
47µH Shielded Wirewound Inductor 500mA 230mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 500mA 230mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7548CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2424-013 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details