API Delevan, Inc. Fixed Inductors SDS680R-224M

Description
220µH Shielded Wirewound Inductor 220mA 770mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 220mA 770mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7552TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7552TR-ND
Fixed Inductors DN7552TR-ND
220µH Shielded Wirewound Inductor 220mA 770mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 220mA 770mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7552DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7552DKR-ND
Fixed Inductors DN7552DKR-ND
220µH Shielded Wirewound Inductor 220mA 770mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 220mA 770mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7552CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7552CT-ND
Fixed Inductors DN7552CT-ND
220µH Shielded Wirewound Inductor 220mA 770mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 220mA 770mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7552TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT908-H2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details