API Delevan, Inc. Fixed Inductors SDS680R-153M

Description
15µH Shielded Wirewound Inductor 800mA 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 800mA 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7545DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7545DKR-ND
Fixed Inductors DN7545DKR-ND
15µH Shielded Wirewound Inductor 800mA 90mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 800mA 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7545CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7545CT-ND
Fixed Inductors DN7545CT-ND
15µH Shielded Wirewound Inductor 800mA 90mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 800mA 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7545TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7545TR-ND
Fixed Inductors DN7545TR-ND
15µH Shielded Wirewound Inductor 800mA 90mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 800mA 90mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7545DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-473111 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details