API Delevan, Inc. Fixed Inductors SDS680R-152M

Description
1.5µH Shielded Wirewound Inductor 2.8A 45mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 2.8A 45mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7539TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7539TR-ND
Fixed Inductors DN7539TR-ND
1.5µH Shielded Wirewound Inductor 2.8A 45mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.8A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7539CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7539CT-ND
Fixed Inductors DN7539CT-ND
1.5µH Shielded Wirewound Inductor 2.8A 45mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.8A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7539DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7539DKR-ND
Fixed Inductors DN7539DKR-ND
1.5µH Shielded Wirewound Inductor 2.8A 45mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.8A 45mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7539TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Filters - Common Mode Chokes - 1188004-CMT-8117-B - Win Source Electronics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 36000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details